PROTEK DEVICES 1.5KE33A-T13
- 收藏
- 对比
1.5KE33A-T13
1960-1.5KE33A-T13
集成电路(IC)
--
大陆
立即发货

Diode TVS Single Uni-Dir 28.2V 1.5KW 2-Pin T/R
1最小包装量--
1.5KE33A-T13详情
PROTEK DEVICES 1.5KE33A-T13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
1.5KE33A-T13
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PROTEK DEVICES
Risk Rank
5.55
Reflow Temperature-Max (s)
未说明
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
PURE TIN
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
270
Reach合规守则
compliant
二极管类型
跨压抑制二极管
1.5KE33A-T13拓展信息
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES
PROTEK DEVICES







哦! 它是空的。