PROTEK DEVICES GBLC08CLC-LF-T7
- 收藏
- 对比
GBLC08CLC-LF-T7
1960-GBLC08CLC-LF-T7
无类别的
--
大陆
立即发货

GBLC08CLC-LF-T7 datasheet pdf and Unclassified product details from PROTEK DEVICES stock available at utmel
1最小包装量--
GBLC08CLC-LF-T7详情
PROTEK DEVICES GBLC08CLC-LF-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
15.9
Core identification
Colour
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Yellow
Nominal voltage U
750
Conductor category
Class 5 = flexible
GBLC08CLC-LF-T7拓展信息







哦! 它是空的。