PROTEK DEVICES GBLC12C-LF-7
- 收藏
- 对比
GBLC12C-LF-7
1960-GBLC12C-LF-7
无类别的
--
大陆
立即发货

GBLC12C-LF-7 datasheet pdf and Unclassified product details from PROTEK DEVICES stock available at utmel
1最小包装量--
GBLC12C-LF-7详情
PROTEK DEVICES GBLC12C-LF-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
11.5
Core identification
Colour
Nominal cross section conductor
16
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
GBLC12C-LF-7拓展信息







哦! 它是空的。