PROTEK DEVICES GBLC15CL-LF-T7
- 收藏
- 对比
GBLC15CL-LF-T7
1960-GBLC15CL-LF-T7
无类别的
--
大陆
立即发货

GBLC15CL-LF-T7 datasheet pdf and Unclassified product details from PROTEK DEVICES stock available at utmel
1最小包装量--
GBLC15CL-LF-T7详情
PROTEK DEVICES GBLC15CL-LF-T7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
22.6
Core identification
Colour
Nominal cross section conductor
185
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
有
Core colour
Purple
Nominal voltage U
500
Conductor category
Class 5 = flexible
GBLC15CL-LF-T7拓展信息







哦! 它是空的。