LPC1114FHN33/2015详情
pSemi LPC1114FHN33/2015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
0
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
LPC1114FHN33/2015拓展信息
pSemi
pSemi
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors
NXP Semiconductors








哦! 它是空的。