CP20.241-R2-C1详情
PULS CP20.241-R2-C1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Approvals
UL;CE;ATEX;IEC;EAC
Input Voltage Range
100~240 VAC;110~150 VDC
Manufacturer
Puls
Manufacturer Part Number
CP20.241-R2-C1
Mounting
DIN Rail
RoHS
有
最大输出电流
20 Amps
端子类型
Plug
额定输入电压
120 Volts;208 Volts;240 Volts
CP20.241-R2-C1拓展信息
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP
PULS, LP








哦! 它是空的。