100B-2002FXT详情
Pulse 100B-2002FXT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Lead Free Status / RoHS Status
Request inventory verification / RoHS non-compliant
系列
-
尺寸/尺寸
0.518 L x 0.595 W (13.16mm x 15.11mm)
湿度敏感性等级(MSL)
3 (168 Hours)
电感,电感
350µH
变压器类型
LAN 10/100 Base-T
座位高度(最大)
0.251 (6.37mm)
100B-2002FXT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。