1.5SMC30A-AT详情
Pulse 1.5SMC30A-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Risk Rank
5.64
Ihs Manufacturer
BRIGHTKING INC
Part Life Cycle Code
活跃
Manufacturer
BrightKing Inc
Manufacturer Part Number
1.5SMC30A-AT
Rohs Code
有
Reflow Temperature-Max (s)
40
Moisture Sensitivity Levels
1
峰值回流焊温度(摄氏度)
260
达到SVHC
unknown
1.5SMC30A-AT拓展信息








哦! 它是空的。