5.0SMDJ64A-AT详情
Pulse 5.0SMDJ64A-AT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5.0SMDJ64A-AT
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
5.69
Moisture Sensitivity Levels
1
Reflow Temperature-Max (s)
40
峰值回流焊温度(摄氏度)
260
Reach合规守则
unknown
0个相似型号
5.0SMDJ64A-AT拓展信息
2RK1000M-4
Pulse
2RK3000M-8
Pulse
2RH2000M-8
Pulse
2RH3600L-8
Pulse
2RL1400L-8
Pulse
2RL1000L-8
Pulse
2RL090M-6
Pulse
2RL400M-6
Pulse
2RP090L-8
Pulse
2RM070L-5
Pulse








哦! 它是空的。