58FCP详情
Pulse 58FCP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
58FCP
Part Life Cycle Code
Transferred
Ihs Manufacturer
LARSEN ELECTRONICS INC
Risk Rank
5.14
Contact Finish Mating
GOLD/SILVER
Manufacturer Series
UHF
Mounting Styles
STRAIGHT
JESD-609代码
e4
连接器类型
RF uhf连接器
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
耦合类型
THREADED
触点表面处理 终端
GOLD/SILVER
58FCP拓展信息
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse








哦! 它是空的。