AWCM001106051N5D00详情
Pulse AWCM001106051N5D00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
Pulse
Brand
Pulse Electronics
RoHS
Details
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
Mounting Styles
PCB 安装
系列
AWCM
包装
Reel
容差
0.5 nH
终端
Standard
子类别
Inductors, Chokes & Coils
屏蔽/屏蔽
Unshielded
终端样式
SMD/SMT
产品类别
固定电感器
芯类型
Wire Wound
产品
射频电感器
产品类别
RF Inductors - SMD
AWCM001106051N5D00拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。