BWCU00322518801Y00详情
Pulse BWCU00322518801Y00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 105 C
Minimum Operating Temperature
- 40 C
Mounting Styles
PCB 安装
系列
BWCU
容差
25 %
终端样式
SMD/SMT
阻抗
800 Ohms
产品
SMD Common Mode Choke
BWCU00322518801Y00拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Power
Pulse Electronics Network








哦! 它是空的。