CD046详情
Pulse CD046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
宽度
163
长度
437
0个相似型号
CD046拓展信息
CD046详情
Pulse CD046重要参数规格及、参数值,及相似型号如下:
Nominal voltage
230 - 240
Protection class
II
Suitable for wall mounting
无
Degree of protection (IP)
IP20
Built-in diameter
0 - 0
With light source
有
宽度
163
长度
437
CD046拓展信息