CMD100S详情
Pulse CMD100S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 50
Pollution degree
3
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 70
频率
50 - 60
0个相似型号
CMD100S拓展信息








哦! 它是空的。