CX2212NL详情
Pulse CX2212NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated frequency
50 - 50
Voltage type
AC
Breaking capacity
40
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
*
应用
Primary side transformer protection
标准
英国标准
直径
51
长度
461
CX2212NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse
Pulse
Pulse
Pulse








哦! 它是空的。