DPX2012LKUCRWH46L详情
Pulse DPX2012LKUCRWH46L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
0805 (2012 Metric), 6 PC Pad
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
Pulse Electronics
Product Status
活跃
系列
DPX
类型
Diplexer
频带(低/高)
2.496GHz ~ 2.69GHz / 5.15GHz ~ 5.925GHz
高频段衰减(最小/最大dB)
22.00dB / 27.00dB
低频衰减(最小/最大dB)
17.00dB / 20.00dB
回波损耗(低频段/高频段)
12.0dB / 12.0dB
DPX2012LKUCRWH46L拓展信息
Pulse
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics








哦! 它是空的。