DPX2520LWUDRWP31L详情
Pulse DPX2520LWUDRWP31L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
1008 (2520 Metric), 6 PC Pad
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
Pulse Electronics
Product Status
活跃
系列
DPX
类型
Diplexer
频带(低/高)
2.11GHz ~ 2.17GHz / 3.3GHz ~ 3.6GHz
高频段衰减(最小/最大dB)
5.00dB / 10.70dB
低频衰减(最小/最大dB)
5.00dB / 10.10dB
回波损耗(低频段/高频段)
10.0dB / 10.0dB
DPX2520LWUDRWP31L拓展信息
Pulse
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics








哦! 它是空的。