E5586-20AK14-L详情
Pulse E5586-20AK14-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Package Description
LEAD FREE
Contact Finish Mating
GOLD (30) OVER NICKEL
Manufacturer Part Number
E5586-20AK14-L
Manufacturer
Pulse Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
5.65
Manufacturer Series
E558
JESD-609代码
e4
连接器类型
电信和数据通信连接器
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
军用标准
NO
触点表面处理 终端
GOLD (30) OVER NICKEL
达到SVHC
compliant
E5586-20AK14-L拓展信息








哦! 它是空的。