E8144-B01021-L详情
Pulse E8144-B01021-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
铜合金
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD (3) OVER NICKEL
Insulator Material
玻璃填充聚对苯二甲酸丁二醇酯
Manufacturer Part Number
E8144-B01021-L
Mounting Styles
RIGHT ANGLE
Manufacturer
Pulse Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
2.02
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
USB 连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
4
Reach合规守则
compliant
外壳完成
TIN
触点性别
FEMALE
UL可燃性规范
94V-0
空壳
NO
终端类型
SOLDER
触点表面处理 终端
GOLD (3) OVER NICKEL
E8144-B01021-L拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse
Pulse Electronics Network
Pulse Electronics Network
Pulse
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。