E8199-021-01详情
Pulse E8199-021-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tray
厂商
Pulse Electronics
Product Status
Obsolete
Manufacturer Part Number
E8199-021-01
Manufacturer
Pulse Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
5.69
系列
-
连接器类型
USB 连接器
达到SVHC
compliant
E8199-021-01拓展信息








哦! 它是空的。