FE3X010-13-7详情
Pulse FE3X010-13-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal cross section conductor
2.5
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Nominal voltage U
750
Conductor category
Class 5 = flexible
Core identification
Colour
Permitted cable outer temperature during assembling/handling
5 - 90
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-40 - 90
Flame retardant
According to IEC/EN 60332-1-2
FE3X010-13-7拓展信息








哦! 它是空的。