J2045H3ANL详情
Pulse J2045H3ANL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
ROHS COMPLIANT
Contact Finish Mating
GOLD (30) OVER NICKEL
Rohs Code
有
Manufacturer Part Number
J2045H3ANL
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Pulse Electronics Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Risk Rank
5.68
JESD-609代码
e3
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
触点表面处理 终端
TIN
J2045H3ANL拓展信息








哦! 它是空的。