MPLCJ58详情
Pulse MPLCJ58重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Contact Finish Mating
GOLD/SILVER
Manufacturer Part Number
MPLCJ58
Mounting Styles
STRAIGHT
Manufacturer
Pulse Electronics Corporation
Part Life Cycle Code
Transferred
Ihs Manufacturer
LARSEN ELECTRONICS INC
Risk Rank
5.29
Manufacturer Series
MINIUHF
JESD-609代码
e4
连接器类型
RF uhf连接器
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD/SILVER
MPLCJ58拓展信息








哦! 它是空的。