PA0801.004NLT详情
Pulse PA0801.004NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
High Potential
1750 Vdc
Secondary Configuration
Single
Primary Side Connection
Series
Supplier Package
SMD
Primary Configuration
Dual+Auxilary
Secondary Side Connection
Series
Mounting
表面贴装
操作温度
-40 to 125 °C
额定功率
140.0000 W
引脚数量
11
引线样式
螺旋端子
变压器类型
High Frequency Planar Transformer
转速比
4:4/1:1:1:1
PA0801.004NLT拓展信息
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse
Pulse








哦! 它是空的。