PA1632NLT详情
Pulse PA1632NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
外部接触
Bulb type
LED (monochrome)
Lighting type
区域照明
Content
1pc(s)
Print motif
None
Factory colour
Green,Red
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
类型
M22-DDL-GR
功能
momentary
PA1632NLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。