PA1780NL详情
Pulse PA1780NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
10250T5B63-1X
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
端子类型
Screw
面板后深度
1.13
触点
1NO, 1NC
知识产权评级
IP65
PA1780NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。