PA2509.121NL详情
Pulse PA2509.121NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Mounting Styles
PCB 安装
容差
10 %
零件状态
Production (Last Updated: 2 years ago)
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
电感,电感
120 nH
产品类别
Power Inductors - SMD
产品
功率感应器
PA2509.121NL拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。