PA4312.474NLT详情
Pulse PA4312.474NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Contact Materials
Brass
RoHS
Non-Compliant
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
定位的数量
5
行数
1
房屋颜色
Black
弱电
Non-Compliant
可燃性等级
UL94 V-0
PA4312.474NLT拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。