PA4314.224NLT详情
Pulse PA4314.224NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Wall
RoHS
Compliant
Product Status
Obsolete
厂商
Pulse Electronics
Package
Bulk
包装
Bulk
系列
-
终端
Crimp
性别
Female
方向
Straight
接头数量
14
辐射硬化
无
PA4314.224NLT拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。