PA4315.334NLT详情
Pulse PA4315.334NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
基座安装
Manufacturer
ABB
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
电压
115 VAC/VDC
知识产权评级
IP54
PA4315.334NLT拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。