PE-0603FT153KTT详情
Pulse PE-0603FT153KTT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
触点形状
Square
房屋材料
Thermoplastic
PCB安装方向
Vertical
Contact Materials
Bronze
RoHS
Non-Compliant
连接器类型
Header
定位的数量
60
方向
Vertical
房屋颜色
Blue
引线长度
2.6 mm
可燃性等级
UL94 V-0
PE-0603FT153KTT拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。