PE-53935SNLT详情
Pulse PE-53935SNLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Maximum DC Resistance
6 Ohms
容差
20 %
子类别
Inductors, Chokes & Coils
终端样式
SMD/SMT
电感,电感
250 uH
产品类别
Power Inductors - SMD
产品
功率感应器
PE-53935SNLT拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power








哦! 它是空的。