PG0452NL详情
Pulse PG0452NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminate To
同轴电缆
Body Orientation
Straight
Termination Method
Crimp
Mounting
面板安装
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
类型
N型
性别
F
产品长度
53.97 mm
PG0452NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。