PG0459BNL详情
Pulse PG0459BNL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
导体材料
Copper
Voltage, Rating
500V
Jacket Material
PVC
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
线规
-
PG0459BNL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。