PG0787.222NLT详情
Pulse PG0787.222NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount, Through Hole
越来越多的功能
Flange
外壳材料
Aluminum
Contact Finish Mating
Gold
Contact Materials
Copper Alloy
Product Status
活跃
厂商
Glenair
Primary Material
Metal
Package
零售包装
系列
806
操作温度
-65°C ~ 175°C
终端
Solder
连接器类型
Plug, Male Pins
颜色
橄榄色
紧固类型
Threaded
方向
D
外壳完成
橄榄色镉
外壳尺寸-插入
44-2
PG0787.222NLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。