PG0806NL详情
Pulse PG0806NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Maintained
Manufacturer Part Number
MP4-62R10L1
Approvals
CSA, IEC, UL
Manufacturer
ABB
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
端子类型
Fingersafe Screw
面板后深度
1.91
灯型
LED
触点
1NO
知识产权评级
IP66
PG0806NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。