PG0856NL详情
Pulse PG0856NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
Radial - 4 Leads
Package
Bag
Base Product Number
IS471
厂商
SHARP/Socle Technology
Product Status
活跃
操作温度
-25°C ~ 60°C (TA)
系列
-
类型
Photo Detector, Logic Output
输出类型
Logic
波长
940nm
PG0856NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。