PH0802.004CNLT详情
Pulse PH0802.004CNLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
G2M3SS7-60B02
Approvals
CE, CSA, UL
Manufacturer
ABB
Package
Bulk
厂商
Pulse Electronics
Product Status
Obsolete
系列
-
定位的数量
3
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NC
知识产权评级
IP66
PH0802.004CNLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。