PL8702T详情
Pulse PL8702T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
包装
Tape & Reel
容差
20 %
深度
14.61 mm
高度
9.65 mm
辐射硬化
无
0个相似型号
PL8702T拓展信息
P1170.223NLT
Pulse Electronics Power
P1172.153NLT
Pulse Electronics Power
PA2754NLT
Pulse
PA0511.151NLT
Pulse Electronics Power
PG0426.102NLT
Pulse Electronics Power
PE-53651NLT
Pulse Electronics Power
P1173.103NLT
Pulse Electronics Power
PA0513.211NLT
Pulse Electronics Power
P0751.152NLT
Pulse Electronics Power
PE-92108KNL
Pulse Electronics Power








哦! 它是空的。