SFPP-3141-L详情
Pulse SFPP-3141-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
Package
Tray
厂商
Pulse Electronics
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
96
Manufacturer
Pulse
Brand
Pulse Electronics
RoHS
Details
系列
-
包装
Tray
终端
Press-Fit
连接器类型
SFP+
定位的数量
40 (20 x 2)
子类别
Modular Connectors / Ethernet Connectors
触点表面处理
-
配置
2x1
连接器样式
Receptacle with Cage, Ganged (2x1)
产品类别
Modular Connectors / Ethernet Connectors
特征
EMI Shielded, Light Pipe
产品类别
Modular Connectors / Ethernet Connectors
触点表面处理厚度
-
SFPP-3141-L拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics








哦! 它是空的。