T1013NLT详情
Pulse T1013NLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
壁挂式
Manufacturer Part Number
LD6A-1WQW-Y
Approvals
CSA;cURus;CE
Manufacturer
IDEC
Package
Tape & Reel (TR)
厂商
Pulse Electronics
Product Status
Obsolete
系列
*
电压
24 VAC;24 VDC
知识产权评级
IP65
T1013NLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。