Pulse Electronics BPSC000707404R7MS0
- 收藏
- 对比
BPSC000707404R7MS0
1969-BPSC000707404R7MS0
固定电感器
--
大陆
立即发货

Power Inductors - SMD Chilisin Power - Inductor (IND) Ferrite SMD Shielded Type
1最小包装量--
BPSC000707404R7MS0详情
Pulse Electronics BPSC000707404R7MS0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
型芯材料
Ferrite
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
PCB 安装
包装
Reel
系列
BPSC
类型
Power Inductor
屏蔽/屏蔽
Shielded
终端样式
SMD/SMT
芯类型
Wirewound
产品
功率感应器
BPSC000707404R7MS0拓展信息
Pulse Electronics Power
Pulse Electronics Power
Pulse
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power
Pulse Electronics Power







哦! 它是空的。