Pulse Electronics SFPP-3111-L
- 收藏
- 对比
SFPP-3111-L
1969-SFPP-3111-L
可插拔连接器
--
大陆
立即发货

CONN SFP 2X6 CAGE EMI & L.PS
1最小包装量--
SFPP-3111-L详情
Pulse Electronics SFPP-3111-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Through Hole, Right Angle
厂商
Pulse Electronics
Package
Tray
Product Status
活跃
Factory Pack QuantityFactory Pack Quantity
18
Manufacturer
Pulse
Brand
Pulse Electronics
RoHS
Details
系列
-
包装
Tray
终端
Press-Fit
连接器类型
SFP+
定位的数量
240 (20 x 12)
子类别
Modular Connectors / Ethernet Connectors
触点表面处理
-
配置
2x6
连接器样式
Receptacle with Cage, Ganged (2x6)
端口的数量
12 Port
产品类别
Modular Connectors / Ethernet Connectors
特征
EMI Shielded, Light Pipe
产品类别
Modular Connectors / Ethernet Connectors
触点表面处理厚度
-
SFPP-3111-L拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics
Pulse Electronics







哦! 它是空的。