Pulse Electronics Corporation SMEJ24AG
- 收藏
- 对比
SMEJ24AG
1969-SMEJ24AG
二极管 - 齐纳 - 单
--
大陆
立即发货

Description: Trans Voltage Suppressor Diode,
1最小包装量--
SMEJ24AG详情
Pulse Electronics Corporation SMEJ24AG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
PULSE ELECTRONICS CORP
Moisture Sensitivity Levels
1
ECCN 代码
EAR99
HTS代码
8541.10.00.50
峰值回流焊温度(摄氏度)
260
Reach合规守则
unknown
时间@峰值回流温度-最大值(s)
40
二极管类型
跨压抑制二极管
SMEJ24AG拓展信息
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation
Pulse Electronics Corporation







哦! 它是空的。