Pulse Electronics Network B2012
- 收藏
- 对比
B2012
1969-B2012
共模扼流圈
--
大陆
立即发货

Telecom Transformer 1:1/1:1 3000Vrms 0.8Ohm Prim. DCR 0.8Ohm Sec. DCR 3dB Surface Mount
1最小包装量--
B2012详情
Pulse Electronics Network B2012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装
Bulk
零件状态
Obsolete
湿度敏感性等级(MSL)
供应商未定义
电阻
800mOhm
RoHS状态
符合RoHS标准
B2012拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Power
Pulse Electronics Network








哦! 它是空的。