Pulse Electronics Network BX8267LANLT
- 收藏
- 对比
BX8267LANLT
1969-BX8267LANLT
共模扼流圈
8-SMD, J-Lead
大陆
立即发货

Fixed Inductors Coupled Inductor
1最小包装量--
BX8267LANLT详情
Pulse Electronics Network BX8267LANLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
包装/外壳
8-SMD, J-Lead
包装
Tape & Reel (TR)
已出版
2012
尺寸/尺寸
0.384Lx0.390W 9.75mmx9.90mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
直流电阻(DCR)
70Ohm
高度(最大)
0.502 12.75mm
RoHS状态
符合RoHS标准
BX8267LANLT拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Power
Pulse Electronics Network







哦! 它是空的。