Pulse Electronics Network E2466NLST
- 收藏
- 对比
E2466NLST详情
Pulse Electronics Network E2466NLST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
操作温度
0°C~70°C
包装
Tape & Reel (TR)
尺寸/尺寸
0.500Lx0.280W 12.70mmx7.11mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
电感,电感
70μH
变压器类型
LAN 10/100 Base-T
转速比--初级:中级
1CT:1CT Transmitter, 1CT:2CT Receiver
E2466NLST拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。