Pulse Electronics Network HX1225NL
- 收藏
- 对比
HX1225NL详情
Pulse Electronics Network HX1225NL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
操作温度
-40°C~85°C
尺寸/尺寸
0.500Lx0.280W 12.70mmx7.11mm
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
ECCN 代码
EAR99
电感,电感
200μH
变压器类型
LAN 10/100 Base-T
座位高度(最大)
0.245 6.22mm
HX1225NL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。