Pulse Electronics Network J0011D11JNL
- 收藏
- 对比
J0011D11JNL
1969-J0011D11JNL
模块化连接器 - 磁性插孔
--
大陆
立即发货

Modular Connectors / Ethernet Connectors LEADED SINGLE PORT
1最小包装量--
J0011D11JNL详情
Pulse Electronics Network J0011D11JNL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
通孔
包装
Bulk
已出版
2012
零件状态
Obsolete
湿度敏感性等级(MSL)
1 (Unlimited)
终端
Solder
性别
Female
方向
直角
辐射硬化
无
RoHS状态
符合RoHS标准
J0011D11JNL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network







哦! 它是空的。