Pulse Electronics Network J2039H3ANL
- 收藏
- 对比
J2039H3ANL详情
Pulse Electronics Network J2039H3ANL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30) OVER NICKEL
Contact Materials
PHOSPHOR BRONZE
JESD-609代码
e3
零件状态
Obsolete
湿度敏感性等级(MSL)
供应商未定义
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
Reach合规守则
compliant
触点表面处理 终端
TIN
RoHS状态
符合RoHS标准
J2039H3ANL拓展信息
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network
Pulse Electronics Network








哦! 它是空的。